2SC5347AE-TD-E
2SC5347AE-TD-E
Last Time Buy
Description:  RF TRANS NPN 12V 4.7GHZ PCP
Manufacturer:  onsemi
History Price: $0.64000
In Stock: 19800
2SC5347AE-TD-E vs 2SC5501A-4-TR-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Last Time Buy
Active
Transistor Type
NPN
-
Voltage - Collector Emitter Breakdown (Max)
12V
-
Frequency - Transition
4.7GHz
-
Noise Figure (dB Typ @ f)
1.8dB @ 1GHz
-
Gain
8dB
-
Power - Max
1.3W
-
DC Current Gain (hFE) (Min) @ Ic, Vce
90 @ 50mA, 5V
-
Current - Collector (Ic) (Max)
150mA
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
TO-243AA
-
Supplier Device Package
PCP
-