Packaging
Tape & Reel (TR)
Bulk
Status
Last Time Buy
Active
Voltage - Collector Emitter Breakdown (Max)
10V
-
Frequency - Transition
7GHz
-
Noise Figure (dB Typ @ f)
1dB @ 1GHz
-
DC Current Gain (hFE) (Min) @ Ic, Vce
135 @ 20mA, 5V
-
Current - Collector (Ic) (Max)
70mA
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
TO-236-3, SC-59, SOT-23-3
-
Supplier Device Package
3-CP
-