2SC5226A-4-TL-E
2SC5226A-4-TL-E
Active
Description:  RF TRANS NPN 10V 7GHZ 3MCP
Manufacturer:  onsemi
History Price: $0.46000
In Stock: 34400
2SC5226A-4-TL-E vs 2SC5501A-4-TR-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Transistor Type
NPN
-
Voltage - Collector Emitter Breakdown (Max)
10V
-
Frequency - Transition
7GHz
-
Noise Figure (dB Typ @ f)
1dB @ 1GHz
-
Gain
12dB
-
Power - Max
150mW
-
DC Current Gain (hFE) (Min) @ Ic, Vce
90 @ 20mA, 5V
-
Current - Collector (Ic) (Max)
70mA
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
SC-70, SOT-323
-
Supplier Device Package
SC-70 / MCP3
-