Current - Collector (Ic) (Max)
-
2 A
Voltage - Collector Emitter Breakdown (Max)
40 V
40 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 15mA, 150mA
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
10μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
20 @ 150mA, 10V
50 @ 1A, 1V
Frequency - Transition
-
500MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AA, TO-5-3 Metal Can
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-5AA
TO-92-3