2N6714
2N6714
Active
Description:  TRANS NPN 30V 2A TO237
Manufacturer:  NTE Electronics
Datasheet:   2N6714 Datasheet
History Price: $0.64000
In Stock: 13500
2N6714 vs 2N657S
Part No
Series
-
-
Packaging
Bag
Bulk
Status
Active
Active
Transistor Type
NPN
NPN
Current - Collector (Ic) (Max)
2 A
-
Voltage - Collector Emitter Breakdown (Max)
30 V
40 V
Vce Saturation (Max) @ Ib, Ic
-
1.5V @ 15mA, 150mA
Current - Collector Cutoff (Max)
-
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
40 @ 150mA, 10V
Power - Max
-
600 mW
Frequency - Transition
-
-
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-237AA
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-237
TO-5AA