Transistor Type
NPN
PNP - Darlington
Current - Collector (Ic) (Max)
15 A
10 A
Voltage - Collector Emitter Breakdown (Max)
350 V
60 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 3A, 15A
3V @ 100mA, 10A
Current - Collector Cutoff (Max)
100μA
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
8 @ 15A, 3V
1000 @ 5A, 3V
Frequency - Transition
3MHz
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-220-3
Supplier Device Package
TO-204AA (TO-3)
TO-220