Transistor Type
PNP - Darlington
NPN
Current - Collector (Ic) (Max)
4 A
1 A
Voltage - Collector Emitter Breakdown (Max)
60 V
650 V
Vce Saturation (Max) @ Ib, Ic
3V @ 40mA, 4A
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
100μA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
20 @ 300mA, 3V
Frequency - Transition
-
50MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-225AA, TO-126-3
TO-220-3
Supplier Device Package
TO-126
TO-220