2N6035G
2N6035G
Obsolete
Description:  TRANS PNP DARL 60V 4A TO126
Manufacturer:  onsemi
Datasheet:   2N6035G Datasheet
History Price: Obsolete
In Stock: 22300
2N6035G vs 2N6730
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bag
Status
Obsolete
Active
Transistor Type
PNP - Darlington
PNP
Current - Collector (Ic) (Max)
4 A
2 A
Voltage - Collector Emitter Breakdown (Max)
60 V
100 V
Vce Saturation (Max) @ Ib, Ic
3V @ 40mA, 4A
500mV @ 10mA, 250mA
Current - Collector Cutoff (Max)
100μA
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
750 @ 2A, 3V
80 @ 50mA, 1V
Power - Max
40 W
1 W
Frequency - Transition
-
500MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-225AA, TO-126-3
TO-237AA
Supplier Device Package
TO-126
TO-237