2N5962
2N5962
Obsolete
Description:  TRANS NPN 45V 0.1A TO92-3
Manufacturer:  onsemi
Datasheet:   2N5962 Datasheet
History Price: Obsolete
In Stock: 31400
2N5962 vs 2N5871
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
100 mA
7 A
Voltage - Collector Emitter Breakdown (Max)
45 V
60 V
Vce Saturation (Max) @ Ib, Ic
200mV @ 500μA, 10mA
-
Current - Collector Cutoff (Max)
2nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
600 @ 10mA, 5V
2.5 @ 4A, 20V
Power - Max
625 mW
115 W
Frequency - Transition
-
4MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-204AA, TO-3
Supplier Device Package
TO-92-3
TO-3