2N5871
2N5871
Active
Description:  TRANS PNP 60V 7A TO3
Manufacturer:  Harris Corporation
Datasheet:   2N5871 Datasheet
History Price: $1.56000
In Stock: 31900
2N5871 Specification
Specification
Part No
2N5871
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
7 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
2.5 @ 4A, 20V
Power - Max
115 W
Frequency - Transition
4MHz
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
2N5871 PDF Datasheet
2N5871 Related Parts
2N5012
2N5012
Microsemi Corporation
TRANS NPN 700V 0.2A TO5
2N5013
2N5013
Microsemi Corporation
TRANS NPN 800V 0.2A TO5
2N5014
2N5014
Microsemi Corporation
TRANS NPN 900V 0.2A TO5
2N5015
2N5015
Microsemi Corporation
TRANS NPN 1000V 0.2A TO5
2N5038
2N5038
NTE Electronics
TRANS NPN 90V 20A TO3
2N5038
2N5038
Microchip Technology
TRANS NPN 90V 1UA TO3
2N5038
2N5038
Central Semiconductor
TRANS NPN 90V 20A TO3
2N5038G
2N5038G
onsemi
TRANS NPN 90V 20A TO204
2N5039
2N5039
NTE Electronics
TRANS NPN 75V 20A TO3
2N5039
2N5039
Central Semiconductor
TRANS NPN 75V 20A TO3
2N5058 PBFREE
2N5058 PBFREE
Central Semiconductor
TRANS NPN 300V 0.15A TO39
2N5086
2N5086
Fairchild Semiconductor
2N5086 - SMALL SIGNAL BIPOLAR TR
2N5871 Description
The Harris Corporation 2N5871 is a high-power, high-frequency NPN transistor designed for use in RF and microwave applications. It is known for its performance in amplification and switching roles. Below is a detailed overview of the 2N5871, including its specifications and typical use cases:

## Overview:

- Function: The 2N5871 is an NPN transistor designed to handle high power levels and operate efficiently at high frequencies. It is commonly used in RF amplifiers and as a switch in various electronic circuits.
- Frequency Range: This transistor is optimized for RF applications, making it suitable for frequencies up to several GHz.
- Power Handling: The 2N5871 is capable of handling significant power levels, which allows it to amplify signals effectively in high-power applications.

## Specifications:

- Type: NPN Bipolar Junction Transistor (BJT)
- Maximum Collector-Emitter Voltage (Vceo): 60 V
- Maximum Collector-Base Voltage (Vcbo): 60 V
- Maximum Emitter-Base Voltage (Vebo): 6 V
- Collector Current (Ic): 3 A (continuous)
- Power Dissipation (Ptot): 50 W at 25°C (derated with temperature)
- Current Gain (hFE): 5 to 40 at a collector current of 0.5 A and a collector-emitter voltage of 10 V
- Transition Frequency (ft): 1.2 GHz
- Thermal Resistance, Junction-to-Case (Rθjc): 1.0 °C/W
- Package Type: Metal can with a base connection (TO-3 package)

## Applications:

- RF Amplifiers: The 2N5871 is used in RF amplifier circuits for its ability to handle high power and maintain linearity at high frequencies. It is suitable for use in both transmitter and receiver stages.
- Microwave Systems: Due to its high-frequency performance, the 2N5871 is ideal for microwave applications where efficient signal amplification is required.
- Switching Circuits: It can be employed in high-power switching applications, where its robust construction allows it to handle significant currents and voltages.
- Communications Equipment: The transistor is utilized in various communication systems, including base stations and repeaters, to amplify signals and enhance transmission performance.

## Features:

- High Power Handling: With a maximum power dissipation of 50 W, the 2N5871 is capable of handling significant power levels, making it suitable for demanding RF applications.
- Wide Frequency Range: Its transition frequency of 1.2 GHz ensures effective performance in high-frequency applications, including RF and microwave systems.
- Robust Construction: The metal can package with a base connection provides good thermal dissipation and mechanical stability, ensuring reliable operation in various environments.
- High Gain: The transistor%27s current gain (hFE) range of 5 to 40 provides flexibility in designing circuits with different gain requirements.

The Harris Corporation 2N5871 is engineered to deliver high performance and reliability in demanding RF and microwave applications. Its ability to handle high power and operate efficiently at high frequencies makes it a valuable component for engineers and designers working in communications and high-power electronics.
2N5871 Compare Parts
  • 2N5871 vs 2N5962_D26Z
  • 2N5871 vs 2N5962
  • 2N5871 vs 2N5961_D27Z
  • 2N5871 vs 2N5961
  • 2N5871 vs 2N5955
  • 2N5871 vs 2N5886G
  • 2N5871 vs 2N5886
  • 2N5871 vs 2N5886
  • 2N5871 vs 2N5886
  • 2N5871 vs 2N5885G
  • 2N5871 vs 2N5885 PBFREE
  • 2N5871 vs 2N5885
  • 2N5871 vs 2N5885
  • 2N5871 vs 2N5884G
  • 2N5871 vs 2N5884 PBFREE
  • 2N5871 vs 2N5884
  • 2N5871 vs 2N5884
  • 2N5871 vs 2N5884
  • 2N5871 vs 2N5884
  • 2N5871 vs 2N5883G
  • 2N5871 vs 2N5883
  • 2N5871 vs 2N5883
  • 2N5871 vs 2N5882
  • 2N5871 vs 2N5882
  • 2N5871 vs 2N5881
  • 2N5871 vs 2N5880
  • 2N5871 vs 2N5879
  • 2N5871 vs 2N5879
  • 2N5871 vs 2N5878 PBFREE
  • 2N5871 vs 2N5878
  • 2N5871 vs 2N5877
  • 2N5871 vs 2N5876
  • 2N5871 vs 2N5875
  • 2N5871 vs 2N5874
  • 2N5871 vs 2N5873
  • 2N5871 vs 2N5872
  • 2N5871 vs 2N5868
  • 2N5871 vs 2N5867
  • 2N5871 vs 2N5840
  • 2N5871 vs 2N5839
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.