Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ onsemi 2N5952
2N5952
Obsolete
Transistors - FETs, MOSFETs - RF
Description:
JFET N-CH 30V 8MA TO92
Manufacturer:
onsemi
Datasheet:
2N5952 Datasheet
History Price: Obsolete
In Stock: 49400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2N5952 vs 2N5246
Part No
2N5952
2N5246
Category
Transistors - FETs, MOSFETs - RF
Transistors - FETs, MOSFETs - RF
Manufacturer
onsemi
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Transistor Type
N-Channel JFET
N-Channel JFET
Frequency
1kHz
-
Gain
-
-
Voltage - Test
15 V
-
Current Rating (Amps)
8mA
7mA
Noise Figure
2dB
-
Current - Test
-
-
Power - Output
-
-
Voltage - Rated
30 V
30 V
Mounting Type
-
-
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
TO-92-3