2N5881
2N5881
Active
Description:  TRANS NPN 60V 15A
Manufacturer:  Microchip Technology
Datasheet:   2N5881 Datasheet
History Price: $45.25500
In Stock: 36200
2N5881 vs 2N5879
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
15 A
15 A
Voltage - Collector Emitter Breakdown (Max)
60 V
60 V
Vce Saturation (Max) @ Ib, Ic
-
-
Current - Collector Cutoff (Max)
-
500μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
-
Power - Max
160 W
160 W
Frequency - Transition
-
4MHz
Operating Temperature
-
175 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-204AA, TO-3
Supplier Device Package
-
TO-3