2N5879
2N5879
Active
Description:  TRANS PNP 60V 15A TO3
Manufacturer:  Harris Corporation
Datasheet:   2N5879 Datasheet
History Price: $2.26000
In Stock: 42900
2N5879 Specification
Specification
Part No
2N5879
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
15 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
500μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
160 W
Frequency - Transition
4MHz
Operating Temperature
175 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-3
2N5879 PDF Datasheet
2N5879 Related Parts
2N5012
2N5012
Microsemi Corporation
TRANS NPN 700V 0.2A TO5
2N5013
2N5013
Microsemi Corporation
TRANS NPN 800V 0.2A TO5
2N5014
2N5014
Microsemi Corporation
TRANS NPN 900V 0.2A TO5
2N5015
2N5015
Microsemi Corporation
TRANS NPN 1000V 0.2A TO5
2N5038
2N5038
NTE Electronics
TRANS NPN 90V 20A TO3
2N5038
2N5038
Microchip Technology
TRANS NPN 90V 1UA TO3
2N5038
2N5038
Central Semiconductor
TRANS NPN 90V 20A TO3
2N5038G
2N5038G
onsemi
TRANS NPN 90V 20A TO204
2N5039
2N5039
NTE Electronics
TRANS NPN 75V 20A TO3
2N5039
2N5039
Central Semiconductor
TRANS NPN 75V 20A TO3
2N5058 PBFREE
2N5058 PBFREE
Central Semiconductor
TRANS NPN 300V 0.15A TO39
2N5086
2N5086
Fairchild Semiconductor
2N5086 - SMALL SIGNAL BIPOLAR TR
2N5879 Description
# Detailed Overview of Harris Corporation 2N5879

The 2N5879 is a high-performance N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Harris Corporation. This device is primarily designed for high-speed switching applications and is known for its reliability, efficiency, and versatility in various electronic circuits. It is often used in power management, motor control, and other applications requiring efficient power handling.

## Key Features

1. Type: N-channel MOSFET
2. High-Speed Switching: The 2N5879 is optimized for fast switching, making it ideal for applications that require quick response times.
3. Low On-Resistance (R_DS(on)): It exhibits low on-resistance, which minimizes power losses during operation.
4. High Voltage Rating: The device can handle significant voltage levels, allowing it to be used in high-voltage applications.
5. Thermal Stability: Designed to operate efficiently across a wide range of temperatures, ensuring reliable performance under varying conditions.

## Electrical Specifications

The following table summarizes some of the key electrical specifications of the 2N5879:

| Parameter | Value |
|-----------------------------------|-------------------------|
| Maximum Drain-Source Voltage (V_DSS) | 60 V |
| Maximum Gate-Source Voltage (V_GS) | ±20 V |
| Continuous Drain Current (I_D) | 9 A |
| Pulsed Drain Current (I_DM) | 30 A |
| On-Resistance (R_DS(on)) | 0.1 Ω (typical at V_GS = 10V) |
| Total Gate Charge (Q_g) | 20 nC |
| Maximum Power Dissipation (P_D) | 50 W |
| Operating Junction Temperature (T_j) | -55 °C to +150 °C |
| Storage Temperature (T_stg) | -55 °C to +150 °C |

## Package Information

The 2N5879 is available in various package types, including TO-220 and DPAK, which facilitate easy integration into circuits. The robust packaging provides good thermal management capabilities, enhancing reliability in demanding environments.

## TO-220 Package Dimensions

- Length: 15.24 mm
- Width: 10.16 mm
- Height: 4.57 mm

## DPAK Package Dimensions

- Length: 10.16 mm
- Width: 7.62 mm
- Height: 5.08 mm

## Applications

The 2N5879 is suited for a variety of applications due to its excellent electrical characteristics:

1. Power Management Circuits: Utilized in DC-DC converters and voltage regulators for efficient power conversion.
2. Motor Control: Commonly used in the control circuitry of DC motors, providing precise regulation and drive capabilities.
3. Switching Power Supplies: Finds application in high-frequency switching power supplies due to its fast switching speed and efficiency.
4. Audio Amplifiers: Employed in audio amplification circuits to switch signals effectively while minimizing distortion.
5. Lighting Control: Useful in LED drivers and lighting control circuits, enabling dimming and control of light output.

## Advantages

- High Efficiency: The low on-resistance contributes to minimal power loss, making the 2N5879 an energy-efficient choice for many applications.
- Fast Switching Speed: Its capability to switch rapidly allows for better performance in high-frequency applications.
- Robustness: With a wide operating temperature range and high voltage rating, the device can withstand challenging operating conditions.
- Versatile Applications: The 2N5879 can be used in a broad range of applications, making it a versatile component in many electronic designs.

## Conclusion

The 2N5879 from Harris Corporation is a high-performance N-channel MOSFET that excels in various applications, particularly those requiring efficient power management and fast switching capabilities. With its robust specifications, including a maximum drain-source voltage of 60V and a continuous drain current of 9A, it provides a reliable solution for engineers and designers. Whether in motor control, power management, or lighting applications, the 2N5879 stands out as a valuable component in modern electronic systems.
2N5879 Compare Parts
  • 2N5879 vs 2N5962_D26Z
  • 2N5879 vs 2N5962
  • 2N5879 vs 2N5961_D27Z
  • 2N5879 vs 2N5961
  • 2N5879 vs 2N5955
  • 2N5879 vs 2N5886G
  • 2N5879 vs 2N5886
  • 2N5879 vs 2N5886
  • 2N5879 vs 2N5886
  • 2N5879 vs 2N5885G
  • 2N5879 vs 2N5885 PBFREE
  • 2N5879 vs 2N5885
  • 2N5879 vs 2N5885
  • 2N5879 vs 2N5884G
  • 2N5879 vs 2N5884 PBFREE
  • 2N5879 vs 2N5884
  • 2N5879 vs 2N5884
  • 2N5879 vs 2N5884
  • 2N5879 vs 2N5884
  • 2N5879 vs 2N5883G
  • 2N5879 vs 2N5883
  • 2N5879 vs 2N5883
  • 2N5879 vs 2N5882
  • 2N5879 vs 2N5882
  • 2N5879 vs 2N5881
  • 2N5879 vs 2N5880
  • 2N5879 vs 2N5878 PBFREE
  • 2N5879 vs 2N5878
  • 2N5879 vs 2N5877
  • 2N5879 vs 2N5876
  • 2N5879 vs 2N5875
  • 2N5879 vs 2N5874
  • 2N5879 vs 2N5873
  • 2N5879 vs 2N5872
  • 2N5879 vs 2N5871
  • 2N5879 vs 2N5871
  • 2N5879 vs 2N5868
  • 2N5879 vs 2N5867
  • 2N5879 vs 2N5840
  • 2N5879 vs 2N5839
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.