Current - Collector (Ic) (Max)
-
15 A
Voltage - Collector Emitter Breakdown (Max)
-
60 V
Vce Saturation (Max) @ Ib, Ic
-
-
Current - Collector Cutoff (Max)
-
500μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
-
-
Frequency - Transition
-
4MHz
Operating Temperature
-
175 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-204AA, TO-3
Supplier Device Package
-
TO-3