Voltage - Collector Emitter Breakdown (Max)
30V
15V
Frequency - Transition
1.3GHz
-
Noise Figure (dB Typ @ f)
-
6dB @ 60MHz
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 100mA, 2V
50 @ 8mA, 10V
Current - Collector (Ic) (Max)
500mA
50mA
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-39
TO-92-3