2N5583
2N5583
Active
Description:  PNP SIL RF TO39
Manufacturer:  Solid State
Datasheet:   2N5583 Datasheet
History Price: $3.90000
In Stock: 48100
2N5583 vs 2N5179
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Transistor Type
PNP
NPN
Voltage - Collector Emitter Breakdown (Max)
30V
12V
Frequency - Transition
1.3GHz
200MHz
Noise Figure (dB Typ @ f)
-
4.5dB @ 200MHz
Gain
-
20dB
Power - Max
1W
300mW
DC Current Gain (hFE) (Min) @ Ic, Vce
25 @ 100mA, 2V
25 @ 3mA, 1V
Current - Collector (Ic) (Max)
500mA
50mA
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-206AF, TO-72-4 Metal Can
Supplier Device Package
TO-39
TO-72