Status
Active
Discontinued
Current - Collector (Ic) (Max)
3 A
600 mA
Voltage - Collector Emitter Breakdown (Max)
80 V
60 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 100μA, 500μA
1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max)
-
50nA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
100 @ 150mA, 10V
Frequency - Transition
-
-
Operating Temperature
-
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-205AA, TO-5-3 Metal Can
4-SMD, No Lead
Supplier Device Package
TO-5AA
UA