Current - Collector (Ic) (Max)
600 mA
1 A
Voltage - Collector Emitter Breakdown (Max)
60 V
80 V
Vce Saturation (Max) @ Ib, Ic
1.6V @ 50mA, 500mA
-
Current - Collector Cutoff (Max)
50nA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
100 @ 150mA, 10V
-
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-18
TO-5AA