1N5283-1/TR
1N5283-1/TR
Active
Description:  CURRENT REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   1N5283-1/TR Datasheet
History Price: $17.97000
In Stock: 24400
1N5283-1/TR vs 1N5305
Series
-
-
Packaging
Tape & Reel (TR)
Box
Status
Active
Active
Voltage - Anode - Cathode (Vak)(Max)
100V
-
Regulator Current (Max)
242μA
-
Voltage - Limiting (Max)
1V
-
Power - Max
500mW
-
Applications
-
-
Operating Temperature
-65 ℃ ~ 175 ℃ (TJ)
-55 ℃ ~ 200 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
DO-204AH, DO-35, Axial
DO-204AH, DO-35, Axial
Supplier Device Package
DO-35 (DO-204AH)
DO-35