1N4055R
1N4055R
Active
Description:  DIODE GEN PURP REV 900V 275A DO9
Manufacturer:  Solid State
Datasheet:   1N4055R Datasheet
History Price: $21.00000
In Stock: 44500
1N4055R vs 1N4948-AP
Part No
Series
-
-
Packaging
Box
Tape & Box (TB)
Status
Active
Obsolete
Diode Type
Standard, Reverse Polarity
Standard
Voltage - DC Reverse (Vr) (Max)
900 V
1000 V
Current - Average Rectified (Io)
275A
1A
Voltage - Forward (Vf) (Max) @ If
1.3 V @ 300 A
-
Speed
Standard Recovery >500ns, >200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
500 ns
Current - Reverse Leakage @ Vr
75 μA @ 900 V
-
Capacitance @ Vr, F
-
15pF @ 4V, 1MHz
Mounting Type
Stud Mount
Through Hole
Package / Case
DO-205AB, DO-9, Stud
DO-204AL, DO-41, Axial
Supplier Device Package
DO-9
DO-41
Operating Temperature - Junction
-65 ℃ ~ 190 ℃
-55 ℃ ~ 150 ℃