☰
MAX9617EVKIT+
MAX9617EVKIT+
Active
Description:  KIT EVALUATION FOR MAX9617
Manufacturer:  Maxim Integrated
History Price: $72.4
In Stock: 23520
MAX9617EVKIT+ vs MAX4209EVKIT+
Series
-
-
Packaging
Box
Box
Status
Active
Obsolete
Channels per IC
1 - Single
1 - Single
Amplifier Type
Zero-Drift
Instrumentation
Output Type
Single-Ended
Single-Ended, Rail-to-Rail
Slew Rate
0.7V/?s
0.055V/?s
Voltage - Supply, Single/Dual
150 mA
25 mA
Board Type
59 ?A
1.4 mA
Supplied Contents
1.6V ~ 5.5V
2.85V ~ 5.5V, ?.425V ~ 2.25V
Utilized IC / Part
Fully Populated
Fully Populated
Current - Supply (Main IC)
Board(s)
Board(s)
-3db Bandwidth
MAX9617
MAX4208, MAX4209
Current - Output / Channel
-
7.5 kHz