☰
MAX8989EVKIT+
MAX8989EVKIT+
Obsolete
Description:  EVAL BOARD MAX8989
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 31880
MAX8989EVKIT+ vs MAX1708EVKIT+
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-
5V
Current - Output
2.5A
2A
Voltage - Input
2.7V ~ 5.5V
0.7V ~ 5V
Regulator Topology
Buck
Boost
Frequency - Switching
2MHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MAX8989
MAX1708
Power - Output
-
-