Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices EVAL-LTC3313EV-A-Z
EVAL-LTC3313EV-A-Z
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3313 SINGLE PHASE DEMO BOARD
Manufacturer:
Analog Devices
Datasheet:
EVAL-LTC3313EV-A-Z Datasheet
History Price: $146.45
In Stock: 43000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-LTC3313EV-A-Z vs EVAL-CN0342-EB1Z
Part No
EVAL-LTC3313EV-A-Z
EVAL-CN0342-EB1Z
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
Silent Switcher?
Circuits from the Lab?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC Isolated Power Supply
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
5V
5V
Current - Output
15A
1A
Voltage - Input
2.25V ~ 5.5V
5V ~ 24V
Regulator Topology
Buck
Flyback
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3313
ADP1621, ADuM3190
Power - Output
-
-