☰
EV1606-TF-00A
EV1606-TF-00A
Active
Description:  EVALUATION BOARD FOR MP1606
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 35195
EV1606-TF-00A vs EV1530-Q-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.2V
-8.5V, 13V, 27V
Current - Output
2A
350mA, 20mA, 20mA
Voltage - Input
2.5V ~ 5.5V
2.7V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
1.1MHz
1.4MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP1606
MP1530
Power - Output
-
-