☰
DC679A
DC679A
Active
Description:  BOARD DEMO FOR LT3463EDD
Manufacturer:  Analog Devices
Datasheet:   DC679A Datasheet
History Price: $118.88
In Stock: 45440
DC679A vs DC620A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Positive and Negative
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
20V
3.3V, 13V, 30V, -10V
Current - Output
9mA, 13mA
2A, 500mA, 50mA, 30mA
Voltage - Input
2.7V ~ 6V
8V ~ 20V
Regulator Topology
Boost, Inverting
Boost, Buck, Inverting
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3463
LT1943
Power - Output
-
-