☰
DC565A
DC565A
Active
Description:  BOARD DEMO FOR LTC3421EUF
Manufacturer:  Analog Devices
Datasheet:   DC565A Datasheet
History Price: $148.6
In Stock: 43465
DC565A vs DC500A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.5V
Current - Output
1A
600mA
Voltage - Input
1.8V ~ 3.2V
2.7V ~ 5.5V
Regulator Topology
Boost
Buck
Frequency - Switching
1MHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3421
LTC3406B-1.5
Power - Output
-
-