Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC558A
DC558A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3731CUH 3-PHASE HIGH EFFICIEN
Manufacturer:
Analog Devices
Datasheet:
DC558A Datasheet
History Price: $331.04
In Stock: 10030
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DC558A vs DC500A-E
Part No
DC558A
DC500A-E
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
1.5V
Current - Output
60A
600mA
Voltage - Input
5V ~ 14V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3731
LTC3406B-1.5
Power - Output
-
-