Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Wurth Elektronik 1789205X1
1789205X1
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD
Manufacturer:
Wurth Elektronik
Datasheet:
1789205X1 Datasheet
History Price: $27.25
In Stock: 15500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
1789205X1 vs 178012402
Part No
1789205X1
178012402
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Wurth Elektronik
Wurth Elektronik
Series
MagI?C, FISM
MagI?C, VDRM
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
5V
5V ~ 24V
Current - Output
-
1.5A
Voltage - Input
-
6V ~ 42V
Regulator Topology
Boost, Buck
Buck
Frequency - Switching
-
-
Board Type
Partially Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
FISM
WPMDH1152401
Power - Output
-
-