Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Crystals, Oscillators, Resonators
/
Crystals
/ TST TZ3190A
TZ3190A
Active
Crystals
Description:
80/10/8/2.0X1.6
Manufacturer:
TST
Datasheet:
TZ3190A Datasheet
History Price: $1.93
In Stock: 41700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TZ3190A vs TZ3541B
Part No
TZ3190A
TZ3541B
Category
Crystals
Crystals
Manufacturer
TST
TST
Series
-
-
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Type
MHz Crystal
MHz Crystal
Frequency
80 MHz
39 MHz
Frequency Stability
?5ppm
?6ppm
Frequency Tolerance
?0ppm
?ppm
Load Capacitance
8pF
10pF
Operating Mode
50 Ohms
35 Ohms
Operating Temperature
Fundamental
Fundamental
Ratings
-30℃ ~ 85℃
-40℃ ~ 105℃
Mounting Type
-
-
Package / Case
Surface Mount
Surface Mount
Size / Dimension
4-SMD, No Lead
4-SMD, No Lead
Height - Seated (Max)
0.081" L x 0.065" W (2.05mm x 1.65mm)
0.081" L x 0.065" W (2.05mm x 1.65mm)
ESR (Equivalent Series Resistance)
0.020" (0.50mm)
0.020" (0.50mm)