MP10672
MP10672
Active
Description:  XTAL OSC 24.0000MHZ LVCMOS SMD
Manufacturer:  Golledge Electronics
Datasheet:   MP10672 Datasheet
History Price: $1.3
In Stock: 300
MP10672 vs MP10076
Part No
Series
GXO-U120
GXO-3306
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Base Resonator
Crystal
Crystal
Type
XO (Standard)
XO (Standard)
Frequency
24 MHz
49.152 MHz
Function
-
Enable/Disable
Output
LVCMOS
CMOS
Voltage - Supply
1.8V
3.3V
Frequency Stability
?0ppm
?5ppm
Absolute Pull Range (APR)
-40℃ ~ 85℃
-40℃ ~ 85℃
Operating Temperature
7mA
20mA
Current - Supply (Max)
Surface Mount
Surface Mount
Ratings
4-SMD, No Lead
4-SMD, No Lead
Mounting Type
0.098" L x 0.079" W (2.50mm x 2.00mm)
0.126" L x 0.098" W (3.20mm x 2.50mm)
Package / Case
0.039" (1.00mm)
0.039" (1.00mm)
Size / Dimension
-
-
Height - Seated (Max)
-
-
Spread Spectrum Bandwidth
-
-