Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Panasonic Electronic Components ERZ-C20EK241Y
ERZ-C20EK241Y
Active
Varistors, MOVs
Description:
VARISTOR 240V 8KA MODULE
Manufacturer:
Panasonic Electronic Components
Datasheet:
ERZ-C20EK241Y Datasheet
History Price: $14.568
In Stock: 20100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ERZ-C20EK241Y vs ERZ-VF2T271
Part No
ERZ-C20EK241Y
ERZ-VF2T271
Category
Varistors, MOVs
Varistors, MOVs
Manufacturer
Panasonic Electronic Components
Panasonic Electronic Components
Series
ZNR?
ZNR?
Packaging
Bulk
Cut Tape (CT)
Status
Active
Obsolete
Maximum AC Volts
150 V
175 V
Maximum DC Volts
200 V
225 V
Varistor Voltage (Min)
216 V
247 V
Varistor Voltage (Typ)
240 V
270 V
Varistor Voltage (Max)
264 V
303 V
Current - Surge
8 kA
400 A
Energy
95J
6J
Number of Circuits
1
1
Capacitance @ Frequency
1500 pF @ 1 kHz
-
Operating Temperature
-40℃ ~ 85℃ (TA)
-40℃ ~ 85℃ (TA)
Features
-
-
Mounting Type
Chassis Mount
-
Package / Case
Module
-