SCTD476K16
SCTD476K16
Active
Description:  CAP TANT 47UF 10% 16V 2917
Manufacturer:  NTE Electronics
Datasheet:   SCTD476K16 Datasheet
History Price: $1.2
In Stock: 22800
SCTD476K16 vs SCTC106K10
Series
SCT
SCT
Packaging
Bag
Bag
Status
Active
Active
Capacitance
47 µF
10 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
-55℃ ~ 85℃
-55℃ ~ 85℃
Operating Temperature
-
-
Lifetime @ Temp.
Surface Mount
Surface Mount
Mounting Type
2917 (7343 Metric)
2312 (6032 Metric)
Package / Case
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.236" L x 0.126" W (6.00mm x 3.20mm)
Size / Dimension
0.122" (3.10mm)
0.110" (2.80mm)
Height - Seated (Max)
-
-
Lead Spacing
D
C
Manufacturer Size Code
-
-
Features
General Purpose
General Purpose
Failure Rate
-
-
Ratings
-
-