☰
MAL214855152E3
MAL214855152E3
Active
Description:  CAP ALUM 1500UF 20% 16V RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.66317
In Stock: 48090
MAL214855152E3 vs MAL219316271E3
Series
148 RUS
193 PUR-SI
Packaging
Bulk
Box
Status
Active
Active
Capacitance
1500 µF
270 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
400 V
ESR (Equivalent Series Resistance)
-
300mOhm @ 100Hz
Lifetime @ Temp.
2000 Hrs @ 105℃
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
720 mA @ 100 Hz
1.78 A @ 100 Hz
Size / Dimension
130 mOhms
170 mOhms
Height - Seated (Max)
0.197" (5.00mm)
0.394" (10.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
0.984" Dia (25.00mm)
Mounting Type
0.866" (22.00mm)
2.047" (52.00mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can - Snap-In - 3 Lead