Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Vishay Beyschlag MAL214855152E3
MAL214855152E3
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1500UF 20% 16V RADIAL
Manufacturer:
Vishay Beyschlag
Datasheet:
MAL214855152E3 Datasheet
History Price: $0.66317
In Stock: 31280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAL214855152E3 vs MAL214854153E3
Part No
MAL214855152E3
MAL214854153E3
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Vishay Beyschlag
Vishay Beyschlag
Series
148 RUS
148 RUS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1500 µF
15000 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
10 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 105℃
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 105℃
Polarization
Polar
Polar
Ratings
-
-
Applications
General Purpose
General Purpose
Lead Spacing
720 mA @ 100 Hz
2.2 A @ 100 Hz
Size / Dimension
130 mOhms
32 mOhms
Height - Seated (Max)
0.197" (5.00mm)
0.295" (7.50mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
0.709" Dia (18.00mm)
Mounting Type
0.866" (22.00mm)
1.476" (37.50mm)
Package / Case
-
-
Ripple Current @ Low Frequency
Through Hole
Through Hole
Ripple Current @ High Frequency
Radial, Can
Radial, Can