☰
MAL214855152E3
MAL214855152E3
Active
Description:  CAP ALUM 1500UF 20% 16V RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $0.66317
In Stock: 48090
MAL214855152E3 vs MAL214099001E3
Series
148 RUS
140 CRH
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
1500 µF
100 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
35 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 105℃
1500 Hrs @ 125℃
Operating Temperature
-40℃ ~ 105℃
-55℃ ~ 125℃
Polarization
Polar
-
Ratings
-
AEC-Q200
Applications
General Purpose
Automotive
Lead Spacing
720 mA @ 100 Hz
-
Size / Dimension
130 mOhms
250 mOhms
Height - Seated (Max)
0.197" (5.00mm)
-
Surface Mount Land Size
0.394" Dia (10.00mm)
0.394" Dia (10.00mm)
Mounting Type
0.866" (22.00mm)
0.394" (10.00mm)
Package / Case
-
0.394" L x 0.394" W (10.00mm x 10.00mm)
Ripple Current @ Low Frequency
Through Hole
Surface Mount
Ripple Current @ High Frequency
Radial, Can
Radial, Can - SMD