LM035474A
LM035474A
Active
Description:  DOUBLE LAYER CAPACITOR
Manufacturer:  Ohmite
Datasheet:   LM035474A Datasheet
History Price: Active
In Stock: 38900
LM035474A vs LM055224A
Manufacturer
Series
Maxcap?
Maxcap?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
470 mF
220 mF
Tolerance
-20%, +80%
-20%, +80%
Voltage - Rated
5.5 V
5.5 V
ESR (Equivalent Series Resistance)
25Ohm @ 1kHz
25Ohm @ 1kHz
Lifetime @ Temp.
1000 Hrs @ 70℃
1000 Hrs @ 70℃
Termination
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
Radial, Can - SMD
Radial, Can - SMD
Lead Spacing
-
-
Size / Dimension
0.413" Dia (10.50mm)
0.413" Dia (10.50mm)
Height - Seated (Max)
0.343" (8.70mm)
0.343" (8.70mm)
Operating Temperature
-25℃ ~ 70℃
-25℃ ~ 70℃