CA45C035K106TA
CA45C035K106TA
Active
Description:  CAP TANT 10F 10% 35V 2312
Manufacturer:  XiangJiang
History Price: $0.935
In Stock: 49000
CA45C035K106TA vs CA45-E016K227T
Manufacturer
Series
CA45 C
CA45 E
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
10 µF
220 µF
Tolerance
?0%
?0%
Voltage - Rated
35 V
16 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
1.5Ohm
800mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2312 (6032 Metric)
2917 (7343 Metric)
Size / Dimension
0.236" L x 0.126" W (6.00mm x 3.20mm)
0.291" L x 0.173" W (7.40mm x 4.40mm)
Height - Seated (Max)
0.106" (2.70mm)
0.185" (4.70mm)
Lead Spacing
-
-
Manufacturer Size Code
C
E
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-