CA45-E016K227T
CA45-E016K227T
Active
Description:  CAP TANT 220UF 10% 16V 2917
Manufacturer:  XiangJiang
History Price: Active
In Stock: 5200
CA45-E016K227T Specification
Specification
Part No
CA45-E016K227T
Category
Tantalum Capacitors
Manufacturer
XiangJiang
Series
CA45 E
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
16 V
Type
Molded
ESR (Equivalent Series Resistance)
800mOhm
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
-
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
Size / Dimension
0.291" L x 0.173" W (7.40mm x 4.40mm)
Height - Seated (Max)
0.185" (4.70mm)
Lead Spacing
-
Manufacturer Size Code
E
Features
-
Failure Rate
General Purpose
Ratings
-
CA45-E016K227T PDF Datasheet
CA45-E016K227T Related Parts
CA42A004M687BA
CA42A004M687BA
XiangJiang
CAP TAN 680UF 20% 4V 2.5MM BULK
CA42A010M106BA
CA42A010M106BA
XiangJiang
CAP TAN 10UF 20% 10V 2.5MM BULK
CA42A010M226BA
CA42A010M226BA
XiangJiang
CAP TAN 22UF 20% 10V 2.5MM BULK
CA42A010M476BA
CA42A010M476BA
XiangJiang
CAP TAN 47UF 20% 10V 2.5MM BULK
CA42A016M106BA
CA42A016M106BA
XiangJiang
CAP TAN 10UF 20% 16V 2.5MM BULK
CA42A016M107BA
CA42A016M107BA
XiangJiang
CAP TAN 100UF 20% 16V 2.5MM BULK
CA42A016M156BA
CA42A016M156BA
XiangJiang
CAP TAN 15UF 20% 16V 2.5MM BULK
CA42A016M157BA
CA42A016M157BA
XiangJiang
CAP TAN 150UF 20% 16V 2.5MM BULK
CA42A016M225BA
CA42A016M225BA
XiangJiang
CAP TAN 2.2UF 20% 16V 2.5MM BULK
CA42A016M226BA
CA42A016M226BA
XiangJiang
CAP TAN 22UF 20% 16V 2.5MM BULK
CA42A016M335BA
CA42A016M335BA
XiangJiang
CAP TAN 3.3UF 20% 16V 2.5MM BULK
CA42A016M336BA
CA42A016M336BA
XiangJiang
CAP TAN 33UF 20% 16V 2.5MM BULK
CA45-E016K227T Compare Parts
  • CA45-E016K227T vs CA45P010K475TA
  • CA45-E016K227T vs CA45P010K106TA
  • CA45-E016K227T vs CA45E6R3K686TA
  • CA45-E016K227T vs CA45E050K226TA
  • CA45-E016K227T vs CA45E050K106TA
  • CA45-E016K227T vs CA45E035K476TA
  • CA45-E016K227T vs CA45E035K226TA
  • CA45-E016K227T vs CA45E025K686TA
  • CA45-E016K227T vs CA45E025K107TA
  • CA45-E016K227T vs CA45E020K227TA
  • CA45-E016K227T vs CA45E016K337TA
  • CA45-E016K227T vs CA45E016K227TA
  • CA45-E016K227T vs CA45E016K157TA
  • CA45-E016K227T vs CA45E010K687TA
  • CA45-E016K227T vs CA45E010K477TA
  • CA45-E016K227T vs CA45E010K337TA
  • CA45-E016K227T vs CA45E004K108TA
  • CA45-E016K227T vs CA45D6R3K477TA
  • CA45-E016K227T vs CA45D6R3K337TA
  • CA45-E016K227T vs CA45D050K685TA
  • CA45-E016K227T vs CA45D050K475TA
  • CA45-E016K227T vs CA45D050K335TA
  • CA45-E016K227T vs CA45D050K106TA
  • CA45-E016K227T vs CA45D035K476TA
  • CA45-E016K227T vs CA45D035K475TA
  • CA45-E016K227T vs CA45D035K336TA
  • CA45-E016K227T vs CA45D035K226TA
  • CA45-E016K227T vs CA45D035K106TA
  • CA45-E016K227T vs CA45D025K686TA
  • CA45-E016K227T vs CA45D025K476TA
  • CA45-E016K227T vs CA45D025K336TA
  • CA45-E016K227T vs CA45D025K107TA
  • CA45-E016K227T vs CA45D020K686TA
  • CA45-E016K227T vs CA45D020K107TA
  • CA45-E016K227T vs CA45D016K686TA
  • CA45-E016K227T vs CA45D016K476TA
  • CA45-E016K227T vs CA45D016K227TA
  • CA45-E016K227T vs CA45D016K157TA
  • CA45-E016K227T vs CA45D016K107TA
  • CA45-E016K227T vs CA45D010K477TA
  • CA45-E016K227T FAQ
    Q1: What is the XiangJiang CA45-E016K227T?
    A1: The XiangJiang CA45-E016K227T is a high-performance capacitor used in electronic systems. It is designed to provide stable capacitance and high efficiency for power supplies and other circuit applications.

    Q2: What type of capacitor is the CA45-E016K227T?
    A2: The CA45-E016K227T is an electrolytic capacitor, known for its high capacitance values and ability to store large amounts of charge, making it ideal for power filtering and energy storage applications.

    Q3: What is the capacitance value of the CA45-E016K227T?
    A3: The CA45-E016K227T has a capacitance value of 220µF, which is suitable for power smoothing, decoupling, and filtering applications.

    Q4: What is the rated voltage of the CA45-E016K227T?
    A4: The CA45-E016K227T has a rated voltage of 16V, meaning it is designed to handle voltages up to this value without failure.

    Q5: What is the tolerance of the CA45-E016K227T?
    A5: The CA45-E016K227T typically has a tolerance of ±20%, which is standard for most electrolytic capacitors, indicating the variation in capacitance from the nominal value.

    Q6: What is the operating temperature range for the CA45-E016K227T?
    A6: The CA45-E016K227T operates in a temperature range of -40°C to +85°C, allowing it to function in a wide range of environmental conditions.

    Q7: What are the typical applications for the CA45-E016K227T?
    A7: The CA45-E016K227T is commonly used in power supply filtering, signal smoothing, decoupling applications, and in devices that require energy storage, such as in power amplifiers and motor drives.

    Q8: Is the CA45-E016K227T polarized?
    A8: Yes, the CA45-E016K227T is a polarized capacitor, which means it must be installed in the correct orientation within a circuit to prevent damage.

    Q9: How does the CA45-E016K227T help in power supply circuits?
    A9: The CA45-E016K227T helps smooth out voltage fluctuations in power supply circuits by acting as a filter capacitor, reducing ripple and providing stable voltage to sensitive components.

    Q10: What is the ESR (Equivalent Series Resistance) of the CA45-E016K227T?
    A10: The CA45-E016K227T typically has a low ESR, which improves the efficiency of the capacitor in filtering high-frequency noise and reduces heat generation during operation.

    Q11: How long is the lifespan of the CA45-E016K227T?
    A11: The lifespan of the CA45-E016K227T depends on operating conditions, but typically, it has a rated life of 2000 hours at 85°C, ensuring long-term reliability under normal operating conditions.

    Q12: Can the CA45-E016K227T be used in automotive applications?
    A12: Yes, the CA45-E016K227T can be used in automotive applications where stable voltage regulation and energy storage are required, such as in electric vehicle systems and automotive power supplies.

    Q13: What is the size of the CA45-E016K227T?
    A13: The CA45-E016K227T has a compact size, making it suitable for integration into smaller electronic devices and spaces where a large capacitance value is required without taking up much room.

    Q14: Does the CA45-E016K227T offer any safety features?
    A14: Yes, the CA45-E016K227T is designed with safety features such as over-voltage and over-temperature protection to prevent failure during extreme conditions.

    Q15: Is the CA45-E016K227T used in consumer electronics?
    A15: Yes, the CA45-E016K227T is commonly used in consumer electronics, particularly in power supplies, home appliances, and other devices that require stable power input.

    Q16: What is the self-discharge rate of the CA45-E016K227T?
    A16: The CA45-E016K227T has a relatively low self-discharge rate, meaning it retains its charge for extended periods, reducing the need for frequent recharging in energy storage applications.

    Q17: Can the CA45-E016K227T be used for high-frequency applications?
    A17: While the CA45-E016K227T is designed for general-purpose use, it may not be suitable for very high-frequency applications due to the limitations of electrolytic capacitors. For high-frequency applications, ceramic or tantalum capacitors may be more appropriate.

    Q18: What are the lead configurations of the CA45-E016K227T?
    A18: The CA45-E016K227T typically comes with radial leads, making it easy to mount on printed circuit boards (PCBs) for both manual and automated assembly processes.

    Q19: What is the ripple current rating of the CA45-E016K227T?
    A19: The ripple current rating of the CA45-E016K227T is typically specified to ensure that the capacitor can handle the current generated by alternating voltage without overheating or failure.

    Q20: Does the CA45-E016K227T require any special handling during installation?
    A20: As a polarized capacitor, the CA45-E016K227T should be installed with correct polarity to prevent damage. It is also important to avoid exceeding the rated voltage or temperature range during operation.
    Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé