Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Voltronics A1M4HV
A1M4HV
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.45-4PF 1000V SMD
Manufacturer:
Knowles Voltronics
Datasheet:
A1M4HV Datasheet
History Price: $24.742
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A1M4HV vs A1M8
Part No
A1M4HV
A1M8
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Knowles Voltronics
Series
A1_HV
A1
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
0.45 ~ 4pF
0.5 ~ 8pF
Adjustment Type
Top
Top
Voltage - Rated
1000 V
125 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Polytetrafluoroethylene (PTFE)
Q @ Freq
4000 @ 100MHz
3000 @ 100MHz
Size / Dimension
0.120" Dia (3.05mm)
0.120" Dia (3.05mm)
Height - Seated (Max)
0.400" (10.16mm)
0.400" (10.16mm)
Operating Temperature
-65℃ ~ 125℃
-65℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Features
General Purpose
General Purpose