☰
A1M8
A1M8
Active
Description:  CAP TRIMMER 0.5-8PF 125V SMD
Manufacturer:  Knowles Voltronics
Datasheet:   A1M8 Datasheet
History Price: $57.261
In Stock: 36390
A1M8 Specification
Specification
Part No
A1M8
Category
Trimmers, Variable Capacitors
Manufacturer
Knowles Voltronics
Series
A1
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
0.5 ~ 8pF
Adjustment Type
Top
Voltage - Rated
125 V
Dielectric Material
Polytetrafluoroethylene (PTFE)
Q @ Freq
3000 @ 100MHz
Size / Dimension
0.120" Dia (3.05mm)
Height - Seated (Max)
0.400" (10.16mm)
Operating Temperature
-65℃ ~ 125℃
Mounting Type
Surface Mount
Features
General Purpose
A1M8 PDF Datasheet
A1M8 Related Parts
A1M4
A1M4
Knowles Voltronics
CAP TRIMMER 0.45-4PF 250V SMD
A1M8HV
A1M8HV
Knowles Voltronics
CAP TRIMMER 0.5-8PF 500V SMD
A1M12
A1M12
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V SMD
A1M12HVS
A1M12HVS
Knowles Voltronics
CAP TRIMMER 0.6-12PF 500V SMD
A1M12S
A1M12S
Knowles Voltronics
CAP TRIMMER 0.6-12PF 125V SMD
A1M4HV
A1M4HV
Knowles Voltronics
CAP TRIMMER 0.45-4PF 1000V SMD
A1M8 Compare Parts
  • A1M8 vs A1M4
  • A1M8 vs A1M4HV
  • A1M8 vs A1M12S
  • A1M8 vs A1M12HVS
  • A1M8 vs A1M12
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.