Packaging
Tape & Reel (TR)
Tape & Reel (TR),Cut Tape (CT)
Capacitance
0.047 µF
10000 pF
Voltage - Breakdown
11 V
11 V
ESL (Equivalent Series Inductance)
-
300 mOhms
Features
High Stability, Wirebond and Embedded
High Stability
Operating Temperature
High Reliability
High Reliability, Low Profile
Package / Case
-55℃ ~ 150℃
-55℃ ~ 150℃
Height
0201 (0603 Metric)
0201 (0603 Metric)
Size / Dimension
0.016" (0.41mm)
0.006" (0.14mm)
ESR (Equivalent Series Resistance)
0.031" L x 0.024" W (0.80mm x 0.60mm)
0.024" L x 0.012" W (0.60mm x 0.30mm)