Voltage Rating - AC
350V
220V
Voltage Rating - DC
600V
330V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.3 mOhms
4.1 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
1.673" L x 1.102" W (42.50mm x 28.00mm)
0.768" Dia x 1.811" L (19.50mm x 46.00mm)
Termination
1.457" (37.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
1.476" (37.50mm)
-
Ratings
High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL