505PHC330KN
505PHC330KN
Active
Description:  CAP FILM 5UF 10% 330VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   505PHC330KN Datasheet
History Price: Active
In Stock: 7100
505PHC330KN Specification
Specification
Part No
505PHC330KN
Category
Film Capacitors
Manufacturer
Illinois Capacitor
Series
PHC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
5 µF
Tolerance
?0%
Voltage Rating - AC
220V
Voltage Rating - DC
330V
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
4.1 mOhms
Mounting Type
-40℃ ~ 85℃
Package / Case
Through Hole
Size / Dimension
Axial
Height - Seated (Max)
0.768" Dia x 1.811" L (19.50mm x 46.00mm)
Termination
-
Lead Spacing
PC Pins
Applications
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
Features
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
505PHC330KN PDF Datasheet
505PHC330KN Related Parts
505HC3400K2EM8
505HC3400K2EM8
Illinois Capacitor
CAP FILM 5UF 10% 400VAC CHAS MT
505HC3400K4TM6
505HC3400K4TM6
Illinois Capacitor
CAP FILM 5UF 10% 400VAC CHAS MT
505HC3400K4VM6
505HC3400K4VM6
Illinois Capacitor
CAP FILM 5UF 10% 400VAC CHAS MT
505HC3B400K2SM6
505HC3B400K2SM6
Illinois Capacitor
CAP FILM 5UF 10% 400VAC CHASSIS
505HC4500K2EM8
505HC4500K2EM8
Illinois Capacitor
CAP FILM 5UF 10% 500VAC CHAS MT
505HC4500K4TM6
505HC4500K4TM6
Illinois Capacitor
CAP FILM 5UF 10% 500VAC CHAS MT
505HC6500K2EM8
505HC6500K2EM8
Illinois Capacitor
CAP FILM 5UF 10% 500VAC CHAS MT
505HC6500K4TM6
505HC6500K4TM6
Illinois Capacitor
CAP FILM 5UF 10% 500VAC CHAS MT
505LC3400K5LM8
505LC3400K5LM8
Illinois Capacitor
CAP FILM 5UF 10% 400VAC SMD
505LC4500K5LM8
505LC4500K5LM8
Illinois Capacitor
CAP FILM 5UF 10% 500VAC CHAS MT
505LC6500K5PM8
505LC6500K5PM8
Illinois Capacitor
CAP FILM 5UF 10% 500VAC CHAS MT
505MABA01KJM
505MABA01KJM
Illinois Capacitor
CAP FILM 5UF 10% 800VDC RADIAL
505PHC330KN Compare Parts
  • 505PHC330KN vs 505QPC250KB5A3CL
  • 505PHC330KN vs 505QPC250KB5A03
  • 505PHC330KN vs 505PMC400KSP2
  • 505PHC330KN vs 505PHC850K
  • 505PHC330KN vs 505PHC700K
  • 505PHC330KN vs 505PHC600K
  • 505PHC330KN vs 505PHC400K
  • 505PHC330KN vs 505PHC330KJ
  • 505PHC330KN vs 505PHC250K
  • 505PHC330KN vs 505PHB700K4J
  • 505PHC330KN vs 505PHB700K2J
  • 505PHC330KN vs 505PHB600K2J
  • 505PHC330KN vs 505PHB400K4H
  • 505PHC330KN vs 505PHB400K2J
  • 505PHC330KN vs 505PHB400K2H
  • 505PHC330KN vs 505PHB250K4H
  • 505PHC330KN vs 505PHB250K2H
  • 505PHC330KN vs 505MABA04KHS
  • 505PHC330KN vs 505MABA03KHS
  • 505PHC330KN vs 505MABA01KJM
  • 505PHC330KN vs 505LC6500K5PM8
  • 505PHC330KN vs 505LC4500K5LM8
  • 505PHC330KN vs 505LC3400K5LM8
  • 505PHC330KN vs 505HC6500K4TM6
  • 505PHC330KN vs 505HC6500K2EM8
  • 505PHC330KN vs 505HC4500K4TM6
  • 505PHC330KN vs 505HC4500K2EM8
  • 505PHC330KN vs 505HC3B400K2SM6
  • 505PHC330KN vs 505HC3400K4VM6
  • 505PHC330KN vs 505HC3400K4TM6
  • 505PHC330KN vs 505HC3400K2EM8
  • 505PHC330KN vs 505K100RA4-FA
  • 505PHC330KN vs 505K100RA4
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.