Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 475PPA850KS
475PPA850KS
Active
Film Capacitors
Description:
CAP FILM 4.7UF 10% 850VDC AXIAL
Manufacturer:
Illinois Capacitor
Datasheet:
475PPA850KS Datasheet
History Price: Active
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
475PPA850KS vs 475K100CS4G-FA
Part No
475PPA850KS
475K100CS4G-FA
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
PPA
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
500V
-
Voltage Rating - DC
850V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
2.4 mOhms
6 mOhms
Mounting Type
-55℃ ~ 85℃
-55℃ ~ 125℃
Package / Case
Through Hole
Surface Mount
Size / Dimension
Axial
6-SMD, Gull Wing
Height - Seated (Max)
1.634" Dia x 2.323" L (41.50mm x 59.00mm)
0.524" L x 0.500" W (13.30mm x 12.70mm)
Termination
-
0.250" (6.35mm)
Lead Spacing
PC Pins
Gull Wing
Applications
-
0.394" (10.00mm)
Ratings
DC Link, DC Filtering; High Frequency, Switching; Snubber
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL