475K100CS4-FA
475K100CS4-FA
Active
Description:  CAP FILM 4.7UF 10% 100VDC 6DIP
History Price: $21.33
In Stock: 34900
475K100CS4-FA vs 475MWR250K
Series
Capstick? CS
MWR
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4.7 µF
4.7 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
160V
Voltage Rating - DC
100V
250V
Dielectric Material
Polymer, Metallized
Polyester, Metallized
Operating Temperature
6 mOhms
-
Mounting Type
-55℃ ~ 125℃
-40℃ ~ 105℃
Package / Case
Through Hole
Through Hole
Size / Dimension
6-DIP
Axial
Height - Seated (Max)
0.524" L x 0.500" W (13.30mm x 12.70mm)
0.768" Dia x 1.339" L (19.50mm x 34.00mm)
Termination
0.250" (6.35mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
0.394" (10.00mm)
-
Ratings
DC Link, DC Filtering; High Frequency, Switching
General Purpose
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
Low ESR