475MWR250K
475MWR250K
Active
Description:  CAP FILM 4.7UF 10% 250VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   475MWR250K Datasheet
History Price: $3.35
In Stock: 19100
475MWR250K Specification
Specification
Part No
475MWR250K
Category
Film Capacitors
Manufacturer
Illinois Capacitor
Series
MWR
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4.7 µF
Tolerance
?0%
Voltage Rating - AC
160V
Voltage Rating - DC
250V
Dielectric Material
Polyester, Metallized
Operating Temperature
-
Mounting Type
-40℃ ~ 105℃
Package / Case
Through Hole
Size / Dimension
Axial
Height - Seated (Max)
0.768" Dia x 1.339" L (19.50mm x 34.00mm)
Termination
-
Lead Spacing
PC Pins
Applications
-
Ratings
General Purpose
Features
-
ESR (Equivalent Series Resistance)
Low ESR
475MWR250K PDF Datasheet
475MWR250K Related Parts
475K100CS4
475K100CS4
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6DIP
475K100CS4-FA
475K100CS4-FA
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6DIP
475K100CS4G
475K100CS4G
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6SMD
475K100CS4G-FA
475K100CS4G-FA
Cornell Dubilier Electronics
CAP FILM 4.7UF 10% 100VDC 6SMD
475MABA01KJS
475MABA01KJS
Illinois Capacitor
CAP FILM 4.7UF 10% 800VDC RADIAL
475MABA03KJS
475MABA03KJS
Illinois Capacitor
CAP FILM 4.7UF 10% 500VDC RADIAL
475MABA04KHS
475MABA04KHS
Illinois Capacitor
CAP FILM 4.7UF 10% 370VDC RADIAL
475MKP275KH
475MKP275KH
Illinois Capacitor
CAP FILM 4.7UF 10% 310VAC RADIAL
475MKP275KHG
475MKP275KHG
Illinois Capacitor
CAP FILM 4.7UF 10% 310VAC RADIAL
475MKP275KJ
475MKP275KJ
Illinois Capacitor
CAP FILM 4.7UF 10% 310VAC RADIAL
475MMR100K
475MMR100K
Illinois Capacitor
CAP FILM 4.7UF 10% 100VDC RADIAL
475MMR250K
475MMR250K
Illinois Capacitor
CAP FILM 4.7UF 10% 250VDC RADIAL
475MWR250K Compare Parts
  • 475MWR250K vs 475PSB700K4R
  • 475MWR250K vs 475PSB700K2R
  • 475MWR250K vs 475PPS700K
  • 475MWR250K vs 475PPB250K
  • 475MWR250K vs 475PPA850KS
  • 475MWR250K vs 475PPA700KS
  • 475MWR250K vs 475PHC850K
  • 475MWR250K vs 475PHC700K
  • 475MWR250K vs 475PHC600K
  • 475MWR250K vs 475PHC400K
  • 475MWR250K vs 475PHC330KJ
  • 475MWR250K vs 475PHC250KJ
  • 475MWR250K vs 475PHB850K4R
  • 475MWR250K vs 475PHB850K2R
  • 475MWR250K vs 475PHB400K2J
  • 475MWR250K vs 475MWR100K
  • 475MWR250K vs 475MWR063K
  • 475MWR250K vs 475MWR050K
  • 475MWR250K vs 475MSR100K
  • 475MWR250K vs 475MPW400K
  • 475MWR250K vs 475MPW250K
  • 475MWR250K vs 475MPW160K
  • 475MWR250K vs 475MMR250K
  • 475MWR250K vs 475MMR100K
  • 475MWR250K vs 475MKP275KJ
  • 475MWR250K vs 475MKP275KHG
  • 475MWR250K vs 475MKP275KH
  • 475MWR250K vs 475MABA04KHS
  • 475MWR250K vs 475MABA03KJS
  • 475MWR250K vs 475MABA01KJS
  • 475MWR250K vs 475K100CS4G-FA
  • 475MWR250K vs 475K100CS4G
  • 475MWR250K vs 475K100CS4-FA
  • 475MWR250K vs 475K100CS4
  • 475MWR250K vs 475MHBS55K2H
  • 475MWR250K vs 475K100CS4G-FA
  • 475MWR250K vs 475K100CS4G
  • 475MWR250K vs 475K100CS4-FA
  • 475MWR250K vs 475K100CS4
  • 475MWR250K vs 475K100CB4G-FS
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.