474PSB102K2J
474PSB102K2J
Active
Description:  CAP FILM 0.47UF 10% 1KVDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 31800
474PSB102K2J Specification
Specification
Part No
474PSB102K2J
Category
Film Capacitors
Manufacturer
Illinois Capacitor
Series
PSB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.47 µF
Tolerance
?0%
Voltage Rating - AC
575V
Voltage Rating - DC
1000V (1kV)
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
4.7 mOhms
Mounting Type
-40℃ ~ 100℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
1.673" L x 0.669" W (42.50mm x 17.00mm)
Termination
1.102" (28.00mm)
Lead Spacing
PC Pins
Applications
1.476" (37.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
ESR (Equivalent Series Resistance)
-
474PSB102K2J PDF Datasheet
474PSB102K2J Related Parts
474K400CS6
474K400CS6
Cornell Dubilier Electronics
CAP FILM 0.47UF 10% 400VDC 6DIP
474K400CS6G
474K400CS6G
Cornell Dubilier Electronics
CAP FILM 0.47UF 10% 400VDC 6SMD
474K500CS6G-FA
474K500CS6G-FA
Cornell Dubilier Electronics
CAP FILM 0.47UF 10% 500VDC 8SMD
474MABA01KHS
474MABA01KHS
Illinois Capacitor
CAP FILM 0.47UF 10% 800VDC RAD
474MKP275K
474MKP275K
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KA
474MKP275KA
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KB
474MKP275KB
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KBG5
474MKP275KBG5
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KE
474MKP275KE
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MKP275KG4
474MKP275KG4
Illinois Capacitor
CAP FILM 0.47UF 10% 310VAC RAD
474MMR250K
474MMR250K
Illinois Capacitor
CAP FILM 0.47UF 10% 250VDC RAD
474MMR400K
474MMR400K
Illinois Capacitor
CAP FILM 0.47UF 10% 400VDC RAD
474PSB102K2J Compare Parts
  • 474PSB102K2J vs 474PSB700K2H
  • 474PSB102K2J vs 474PSB302K4R
  • 474PSB102K2J vs 474PSB302K2R
  • 474PSB102K2J vs 474PSB252K4R
  • 474PSB102K2J vs 474PSB252K2R
  • 474PSB102K2J vs 474PSB202K4J
  • 474PSB102K2J vs 474PSB202K2J
  • 474PSB102K2J vs 474PSB152K4J
  • 474PSB102K2J vs 474PSB152K2J
  • 474PSB102K2J vs 474PSB122K4H
  • 474PSB102K2J vs 474PSB122K2J
  • 474PSB102K2J vs 474PSB122K2H
  • 474PSB102K2J vs 474PSB102K4H
  • 474PSB102K2J vs 474PSB102K2H
  • 474PSB102K2J vs 474PPS302K
  • 474PSB102K2J vs 474PPR162KJ
  • 474PSB102K2J vs 474PPB630K
  • 474PSB102K2J vs 474PPB400KG
  • 474PSB102K2J vs 474PPB400K
  • 474PSB102K2J vs 474PPB250K
  • 474PSB102K2J vs 474PPB162K
  • 474PSB102K2J vs 474PPB102K
  • 474PSB102K2J vs 474PPA850K
  • 474PSB102K2J vs 474PPA700K
  • 474PSB102K2J vs 474PPA302KS
  • 474PSB102K2J vs 474PPA252KS
  • 474PSB102K2J vs 474PPA202KS
  • 474PSB102K2J vs 474PPA202K
  • 474PSB102K2J vs 474PPA152K
  • 474PSB102K2J vs 474PPA122K
  • 474PSB102K2J vs 474PPA102KD20
  • 474PSB102K2J vs 474PMB302KA
  • 474PSB102K2J vs 474PMB122KSP2
  • 474PSB102K2J vs 474PMB122KBP2
  • 474PSB102K2J vs 474PHC850K
  • 474PSB102K2J vs 474PHC700K
  • 474PSB102K2J vs 474PHC600KG
  • 474PSB102K2J vs 474PHC600K
  • 474PSB102K2J vs 474PHC400K
  • 474PSB102K2J vs 474PHB850K2H
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.