Voltage Rating - AC
400V
250V
Voltage Rating - DC
700V
-
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 100℃
-
Mounting Type
Through Hole
-25℃ ~ 70℃
Package / Case
Radial
Chassis Mount
Size / Dimension
1.673" L x 1.181" W (42.50mm x 30.00mm)
Rectangular Box
Height - Seated (Max)
1.772" (45.00mm)
1.811" L x 0.512" W (46.00mm x 13.00mm)
Termination
PC Pins
0.965" (24.50mm)
Lead Spacing
1.476" (37.50mm)
Screwless - Push-In Spring
Applications
High Frequency, Switching
-
ESR (Equivalent Series Resistance)
3.3 mOhms
-