405QPC250KA3A1CL
405QPC250KA3A1CL
Obsolete
Description:  CAP FILM 4UF 10% 250VAC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 21400
405QPC250KA3A1CL Specification
Specification
Part No
405QPC250KA3A1CL
Category
Film Capacitors
Manufacturer
Illinois Capacitor
Series
QPC
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4 µF
Tolerance
?0%
Voltage Rating - AC
250V
Voltage Rating - DC
-
Dielectric Material
Polyester, Metallized
Operating Temperature
-
Mounting Type
-25℃ ~ 70℃
Package / Case
Chassis Mount
Size / Dimension
Rectangular Box
Height - Seated (Max)
1.811" L x 0.512" W (46.00mm x 13.00mm)
Termination
0.965" (24.50mm)
Lead Spacing
Screwless - Push-In Spring
Applications
-
Ratings
Motor Run
Features
-
ESR (Equivalent Series Resistance)
-
405QPC250KA3A1CL PDF Datasheet
405QPC250KA3A1CL Related Parts
405HC5900KR
405HC5900KR
Illinois Capacitor
CAP FILM 4UF 10% 900VAC AXIAL
405K100CS4
405K100CS4
Cornell Dubilier Electronics
CAP FILM 4UF 10% 100VDC 6DIP
405K100CS4G-FA
405K100CS4G-FA
Cornell Dubilier Electronics
CAP FILM 4UF 10% 100VDC 6SMD
405LC5900K5PM8
405LC5900K5PM8
Illinois Capacitor
CAP FILM 4UF 10% 900VAC CHAS MT
405MABA02KHL
405MABA02KHL
Illinois Capacitor
CAP FILM 4UF 10% 600VDC RADIAL
405MABA02KJS
405MABA02KJS
Illinois Capacitor
CAP FILM 4UF 10% 600VDC RADIAL
405PHB250K2H
405PHB250K2H
Illinois Capacitor
CAP FILM 4UF 10% 250VDC RADIAL
405PHB400K2H
405PHB400K2H
Illinois Capacitor
CAP FILM 4UF 10% 400VDC RADIAL
405PHB400K4H
405PHB400K4H
Illinois Capacitor
CAP FILM 4UF 10% 400VDC RADIAL
405PHB600K2J
405PHB600K2J
Illinois Capacitor
CAP FILM 4UF 10% 600VDC RADIAL
405PHB600K4J
405PHB600K4J
Illinois Capacitor
CAP FILM 4UF 10% 600VDC RADIAL
405PHB700K2J
405PHB700K2J
Illinois Capacitor
CAP FILM 4UF 10% 700VDC RADIAL
405QPC250KA3A1CL Compare Parts
  • 405QPC250KA3A1CL vs 405QPC250KA3A1LL
  • 405QPC250KA3A1CL vs 405QPC250KA3A1C5
  • 405QPC250KA3A1CL vs 405PSB850K6R
  • 405QPC250KA3A1CL vs 405PSB850K4R
  • 405QPC250KA3A1CL vs 405PSB850K2R
  • 405QPC250KA3A1CL vs 405PSB700K6R
  • 405QPC250KA3A1CL vs 405PSB700K4R
  • 405QPC250KA3A1CL vs 405PSB700K2R
  • 405QPC250KA3A1CL vs 405PPA850KS
  • 405QPC250KA3A1CL vs 405PHC850KS
  • 405QPC250KA3A1CL vs 405PHC850K
  • 405QPC250KA3A1CL vs 405PHC600K
  • 405QPC250KA3A1CL vs 405PHC400K
  • 405QPC250KA3A1CL vs 405PHC250K
  • 405QPC250KA3A1CL vs 405PHB850K2R
  • 405QPC250KA3A1CL vs 405PHB700K2J
  • 405QPC250KA3A1CL vs 405PHB600K4J
  • 405QPC250KA3A1CL vs 405PHB600K2J
  • 405QPC250KA3A1CL vs 405PHB400K4H
  • 405QPC250KA3A1CL vs 405PHB400K2H
  • 405QPC250KA3A1CL vs 405PHB250K2H
  • 405QPC250KA3A1CL vs 405MABA02KJS
  • 405QPC250KA3A1CL vs 405MABA02KHL
  • 405QPC250KA3A1CL vs 405LC5900K5PM8
  • 405QPC250KA3A1CL vs 405K100CS4G-FA
  • 405QPC250KA3A1CL vs 405K100CS4
  • 405QPC250KA3A1CL vs 405HC5900KR
  • 405QPC250KA3A1CL vs 405K100CS4G
  • 405QPC250KA3A1CL vs 405K100CS4-FA
  • 405QPC250KA3A1CL vs 405K100RA4-FA
  • 405QPC250KA3A1CL vs 405K100RA4
  • 405QPC250KA3A1CL vs 405K100CS4G-FA
  • 405QPC250KA3A1CL vs 405K100CS4G
  • 405QPC250KA3A1CL vs 405K100CS4-FA
  • 405QPC250KA3A1CL vs 405K100CS4
  • 405QPC250KA3A1CL vs 405K100CB4G-FA
  • 405QPC250KA3A1CL vs 405K100CB4G
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.