Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics 29160B241JO0
29160B241JO0
Active
Mica and PTFE Capacitors
Description:
TRANSMITTING MICA
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
29160B241JO0 Datasheet
History Price: $564.884
In Stock: 3900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
29160B241JO0 vs 29160B561JO0
Part No
29160B241JO0
29160B561JO0
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
291
291
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
240 pF
560 pF
Tolerance
?%
?%
Voltage - Rated
6 kV
6 kV
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Requires Holder
Requires Holder
Package / Case
Disk, Metal Fitting - Threaded
Disk, Metal Fitting - Threaded
Lead Spacing
-
-
Features
General Purpose
General Purpose
Size / Dimension
2.000" Dia (50.80mm)
2.000" Dia (50.80mm)
Height - Seated (Max)
2.000" (50.80mm)
2.000" (50.80mm)